The S6513HM2040L1552 is a metric ball screw with a 4 mm pitch, 16 mm outer diameter, and 1552 mm length, made from Cf 53 steel induction-hardened to HRC 62 ± 2. It meets ISO class 7 pitch accuracy of ≤0.1 mm per 300 mm and achieves over 90% efficiency in rotary-to-linear motion conversion. The screw is rolled and polished, with a root diameter of D2 = 12.98 mm. It is machined with ends designed for double bearing support on one side and either a floating bearing or no bearing on the other. This part belongs to a series offering pitches of 2.5, 4, 5, 10, and 20 mm in lengths up to 3 m.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Screws |
| Product Number | S6513HM2040L1552 |
| Product Name | 4mm Pitch, 16mm (OD), 1552mm Length Induction Hardened (HRC 62) Steel |
| Component Type | Screw Only |