Stock Drive Products & Sterling Instrument - SDP/SI 20mm Pitch, 16mm (OD), 1052mm Length Induction Hardened (HRC 62) Steel S6513HM0200L1052

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product S6513HM0200L1052 is a linear motion component featuring a 20mm pitch and a 16mm outer diameter, with a total length of 1052mm. It is made from induction-hardened steel with a hardness rating of HRC 62 ± 2, ensuring durability and wear resistance. The screw exhibits a pitch accuracy of ,â§ 0.1 mm per 300 mm, classified under ISO class 7, making it suitable for precision applications. This component is designed to achieve over 90% efficiency in converting rotary motion to linear motion. It can be supplied with either machined or unmachined ends, and is available in lengths up to 3 meters. The root diameter varies depending on the pitch, with specific dimensions provided for different pitch sizes. The product is compatible with double bearing setups and can be used with floating bearings or guiding ball nuts on one side. Engineers considering this product should note its high life expectancy and excellent cost-performance ratio, making it a viable option for various linear motion applications.

Datasheet Summary
Powered by GS/AI

The product S6513HM0200L1052 is a linear motion component featuring a 20mm pitch and a 16mm outer diameter, with a total length of 1052mm. It is made from induction-hardened steel with a hardness rating of HRC 62 ± 2, ensuring durability and wear resistance. The screw exhibits a pitch accuracy of ,â§ 0.1 mm per 300 mm, classified under ISO class 7, making it suitable for precision applications. This component is designed to achieve over 90% efficiency in converting rotary motion to linear motion. It can be supplied with either machined or unmachined ends, and is available in lengths up to 3 meters. The root diameter varies depending on the pitch, with specific dimensions provided for different pitch sizes. The product is compatible with double bearing setups and can be used with floating bearings or guiding ball nuts on one side. Engineers considering this product should note its high life expectancy and excellent cost-performance ratio, making it a viable option for various linear motion applications.

Suppliers

Company
Product
Description
Supplier Links
20mm Pitch, 16mm (OD), 1052mm Length Induction Hardened (HRC 62) Steel - S6513HM0200L1052 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
20mm Pitch, 16mm (OD), 1052mm Length Induction Hardened (HRC 62) Steel
S6513HM0200L1052
20mm Pitch, 16mm (OD), 1052mm Length Induction Hardened (HRC 62) Steel S6513HM0200L1052
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ball Screws
Product Number S6513HM0200L1052
Product Name 20mm Pitch, 16mm (OD), 1052mm Length Induction Hardened (HRC 62) Steel
Component Type Screw Only
Unlock Full Specs
to access all available technical data

Similar Products

2.5mm Pitch, 16mm (OD), 552mm Length Induction Hardened (HRC 62) Steel - S6513HM2025L0552 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Screw Only
Length 21.73 inch (552 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details
2.5mm Pitch, 16mm (OD), 452mm Length Induction Hardened (HRC 62) Steel - S6513HM0025L0452 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Screw Only
Length 17.8 inch (452 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details
5mm Pitch, 16mm (OD), 3052mm Length Induction Hardened (HRC 62) Steel - S6513HM2050L3052 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Screw Only
Length 120 inch (3052 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details
2.5mm Pitch, 16mm (OD), 452mm Length Induction Hardened (HRC 62) Steel - S6513HM2025L0452 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Screw Only
Length 17.8 inch (452 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details