The S6513HM2025L1752 is a metric ball screw with a 2.5 mm pitch, 16 mm outer diameter, and 1752 mm length, made from Cf 53 steel induction-hardened to HRC 62 ± 2. It features pitch accuracy of ≤ 0.1 mm per 300 mm, compliant with ISO class 7, and achieves over 90% efficiency in rotary-to-linear motion conversion. The screw is rolled and polished, with a root diameter of 13.34 mm, and is designed for use with a double bearing on one end and either a floating bearing or no bearing on the other. The part is available in lengths up to 3 m and includes machined ends.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Screws |
| Product Number | S6513HM2025L1752 |
| Product Name | 2.5mm Pitch, 16mm (OD), 1752mm Length Induction Hardened (HRC 62) Steel |
| Component Type | Screw Only |