The S6513HM2025L1552 is a metric ball screw with a 16 mm outer diameter, 2.5 mm pitch, and 1552 mm length, made from Cf 53 steel induction-hardened to HRC 62 ± 2. It meets ISO class 7 pitch accuracy of ≤ 0.1 mm per 300 mm and achieves over 90% efficiency in rotary-to-linear motion conversion. The screw has a root diameter of 13.34 mm and is designed for mounting with a double bearing on one end and either a floating bearing or no bearing on the other. Machined ends are provided for secure mounting.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Screws |
| Product Number | S6513HM2025L1552 |
| Product Name | 2.5mm Pitch, 16mm (OD), 1552mm Length Induction Hardened (HRC 62) Steel |
| Component Type | Screw Only |