The S6513HM0025L1052 is a metric ball screw with a 2.5 mm pitch, 16 mm outer diameter, and 1052 mm length, made from CF53 induction-hardened steel (HRC 62 ± 2). It meets ISO class 7 pitch accuracy with ≤ 0.1 mm deviation per 300 mm. The root diameter is 13.34 mm, and the screw is machined for use with a double bearing on one end and a floating bearing or no bearing on the other. It operates with over 90% efficiency in converting rotary to linear motion.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Screws |
| Product Number | S6513HM0025L1052 |
| Product Name | 2.5mm Pitch, 16mm (OD), 1052mm Length Induction Hardened (HRC 62) Steel |
| Component Type | Screw Only |