A 7W15M120 is a hardened and polished stainless steel linear track made from AISI 420, designed for linear motion applications. It measures 11.1 mm in height (H), 4.75 mm in width (F), 0.79 mm in groove depth (G), 3.18 mm in mounting hole diameter (MDT), and 1.57 mm in hole spacing (J). The track has a maximum length of 6.1 meters on special order and features induction-hardened contact surfaces at HRC 58-60. The projections follow ISO convention.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7W15M120 |
| Product Name | 400 Stainless Steel Track, Hardened and Polished Surfaces, 2M Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |