Stock Drive Products & Sterling Instrument - SDP/SI Compensated Precision Metric Mini-Rail® Linear Guides, 230 mm Long Rail, 16 mm Assembly Height S64AMRMB15230

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S64AMRMB15230 is a compensated precision metric Mini-Rail® linear guide with a 230 mm rail length and 16 mm assembly height, featuring FrelonGOLD® material on HRC70 ceramic-coated aluminum for self-lubrication, corrosion resistance, and vibration damping. It has a running clearance of 0.064-0.089 mm and is designed for shock load tolerance. The rail dimensions conform to the 15-size class, with matching carriage geometry including a track width of 42 mm, mounting holes at M3, and overall dimensions of 15 mm height, 16 mm width, and 230 mm length. Longer lengths up to 3600 mm are available on special order.

Datasheet Summary
Powered by GS/AI

The S64AMRMB15230 is a compensated precision metric Mini-Rail® linear guide with a 230 mm rail length and 16 mm assembly height, featuring FrelonGOLD® material on HRC70 ceramic-coated aluminum for self-lubrication, corrosion resistance, and vibration damping. It has a running clearance of 0.064-0.089 mm and is designed for shock load tolerance. The rail dimensions conform to the 15-size class, with matching carriage geometry including a track width of 42 mm, mounting holes at M3, and overall dimensions of 15 mm height, 16 mm width, and 230 mm length. Longer lengths up to 3600 mm are available on special order.

Suppliers

Company
Product
Description
Supplier Links
Compensated Precision Metric Mini-Rail® Linear Guides, 230 mm Long Rail, 16 mm Assembly Height - S64AMRMB15230 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Compensated Precision Metric Mini-Rail® Linear Guides, 230 mm Long Rail, 16 mm Assembly Height
S64AMRMB15230
Compensated Precision Metric Mini-Rail® Linear Guides, 230 mm Long Rail, 16 mm Assembly Height S64AMRMB15230
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number S64AMRMB15230
Product Name Compensated Precision Metric Mini-Rail® Linear Guides, 230 mm Long Rail, 16 mm Assembly Height
Guide / Rail Shape Linear Motion Guide
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metric Mini-Rail® Linear Guides, 55 mm Long Rail, 10 mm Assembly Height - S64AMRMA09055 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 2.17 inch (55 mm)
View Details
16 Teeth, 5/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Steel; Carbon Steel
Guide Length 1.25 inch (31.75 mm)
View Details
1045 Steel Track, With Mounting Holes, Unhardened, 37' Long - BKDCOM-T403700D - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Steel
Additional Material Specifications Unhardened; UnHardened
View Details
420 STainless Steel Track, No Mounting Holes,unhardened, 6.5' Long - BKSCOM-T478000X - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Unhardened; UnHardened
View Details