Stock Drive Products & Sterling Instrument - SDP/SI Steel Track with Mounting Holes, Size 1, 927.1mm Long. Material- AISI 420 Stainless Steel, Unhardened. A 7Y15M13650

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel linear track with mounting holes, 927.1 mm long, made of AISI 420 stainless steel in unhardened condition, featuring a width of 50.8 mm, height of 7.14 mm, and drilled hole spacing for 19 mounting holes with a hole diameter of 3.96 mm. The track has a base thickness of 0.79 mm, flange width of 11.1 mm, and flange-to-flange spacing of 7.14 mm. Projections follow ISO convention.

Datasheet Summary
Powered by GS/AI

Steel linear track with mounting holes, 927.1 mm long, made of AISI 420 stainless steel in unhardened condition, featuring a width of 50.8 mm, height of 7.14 mm, and drilled hole spacing for 19 mounting holes with a hole diameter of 3.96 mm. The track has a base thickness of 0.79 mm, flange width of 11.1 mm, and flange-to-flange spacing of 7.14 mm. Projections follow ISO convention.

Suppliers

Company
Product
Description
Supplier Links
Steel Track with Mounting Holes, Size 1, 927.1mm Long. Material- AISI 420 Stainless Steel, Unhardened. - A 7Y15M13650 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Steel Track with Mounting Holes, Size 1, 927.1mm Long. Material- AISI 420 Stainless Steel, Unhardened.
A 7Y15M13650
Steel Track with Mounting Holes, Size 1, 927.1mm Long. Material- AISI 420 Stainless Steel, Unhardened. A 7Y15M13650
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number A 7Y15M13650
Product Name Steel Track with Mounting Holes, Size 1, 927.1mm Long. Material- AISI 420 Stainless Steel, Unhardened.
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Unhardened; UnHardened
Unlock Full Specs
to access all available technical data

Similar Products

420 Stainless Steel Track, With Mounting Holes, Hardened to RC53, 25' Long - BKYCOM-T402500D - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Hardened to RC53
View Details
Compensated Precision Metric Mini-Rail® Linear Guides, 270 mm Long Rail, 13 mm Assembly Height - S64AMRMB12270 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 10.63 inch (270 mm)
View Details
16 Teeth, 12mm (Nominal Size), Internal Spline - A 1B26M122535 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Brass
Guide Length 1.38 inch (35 mm)
View Details
Steel Track with Mounting Holes, Size 3, 1543.1mm Long. Material- 1045 Carbon Steel, Unhardened. - A 7C15M36075 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Carbon Steel
Additional Material Specifications Unhardened; UnHardened
View Details