The S64AMRMB09275 is a compensated precision metric Mini-Rail linear guide with a 275 mm rail length and 10 mm assembly height. It features FrelonGOLD™ self-lubricating material on HRC70 ceramic-coated aluminum, providing corrosion resistance, shock load tolerance, and vibration damping. The guide has a running clearance of 0.064-0.089 mm and is designed for quiet, low-maintenance operation. The mounting dimensions include a track width of 10 mm, a height of 9 mm, and use M3 mounting screws.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | S64AMRMB09275 |
| Product Name | Compensated Precision Metric Mini-Rail® Linear Guides, 275 mm Long Rail, 10 mm Assembly Height |
| Guide / Rail Shape | Linear Motion Guide |