The S64AMRMB07070 is a compensated precision metric Mini-Rail linear guide with a 70 mm rail length and 8 mm assembly height, featuring FrelonGOLD® self-lubricating material on HRC70 ceramic-coated aluminum for corrosion resistance, shock load tolerance, and vibration damping. It has a running clearance of 0.064-0.089 mm and is designed for quiet, low-maintenance operation. The rail dimensions align with the 07 size code, including 7 mm width, 8 mm height, and M2 mounting holes, as specified for the 070 rail length variant within the series.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | S64AMRMB07070 |
| Product Name | Compensated Precision Metric Mini-Rail® Linear Guides, 70 mm Long Rail, 8 mm Assembly Height |
| Guide / Rail Shape | Linear Motion Guide |