Steel track with mounting holes, 1543.1 mm long, made of AISI 420 stainless steel, unhardened, with a width of 76.2 mm, hole diameter of 7.14 mm, hole spacing of 933.5 mm, and 13 holes. Dimensions include a thickness of 7.95 mm, edge-to-hole distance of 1.57 mm, flange width of 22.2 mm, and flange projection of 2.77 mm.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7Y15M36075 |
| Product Name | Steel Track with Mounting Holes, Size 3, 1543.1mm Long. Material- AISI 420 Stainless Steel, Unhardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Unhardened; UnHardened |