The S64AMRMB09055 is a compensated precision metric Mini-Rail linear guide with a 55 mm rail length and 10 mm assembly height, featuring FrelonGOLD® self-lubricating material on HRC70 ceramic-coated aluminum. It has a running clearance of 0.064-0.089 mm, tolerates shock loads, resists corrosion, and dampens vibration. The component dimensions include A=9 mm, B=10 mm, C=20 mm, D=30 mm, and M3 mounting holes, consistent with the 09 size code in the series. Longer rail lengths up to 3600 mm are available on special order.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | S64AMRMB09055 |
| Product Name | Compensated Precision Metric Mini-Rail® Linear Guides, 55 mm Long Rail, 10 mm Assembly Height |
| Guide / Rail Shape | Linear Motion Guide |