The S64AMRMB20280 is a compensated precision metric Mini-Rail® linear guide with a 280 mm rail length and 25 mm assembly height, featuring FrelonGOLD® self-lubricating material on an HRC70 ceramic-coated aluminum rail, designed for quiet, shock-resistant, and corrosion-resistant linear motion. The guide has a running clearance of 0.064-0.089 mm, a width (B) of 25 mm, and a mounting hole pattern of M4 screws. The rail dimensions match the 20-size code with 280 mm length in the 12-size-length table, confirming compatibility with the 20-size series specifications for overall dimensions and mechanical ratings.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | S64AMRMB20280 |
| Product Name | Compensated Precision Metric Mini-Rail® Linear Guides, 280 mm Long Rail, 25 mm Assembly Height |
| Guide / Rail Shape | Linear Motion Guide |