Double-edged size 0 steel track, 622.3 mm long, made from AISI 1045 carbon steel hardened to HRC 58-60, features a width of 6.35 mm, height of 3.89 mm, and a V-groove with a 90° angle. The track includes 13 drilled holes spaced along its length, with each hole providing mounting capability. Dimensions are specified in millimeters, with tolerances of ±0.13 mm for critical features. Maximum available length for hardened tracks is 6.1 meters.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7Q15M02450 |
| Product Name | Double-Edged Size 0 Steel Track, 622.3mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 045 Carbon Steel (HRC 58) |
| Additional Material Specifications | Hardened |