The S64AMRMA12170 is a precision metric Mini-Rail linear guide with a 170 mm rail length and 13 mm assembly height, featuring FrelonGOLD® self-lubricating material on HRC70 ceramic-coated aluminum for corrosion resistance, shock load tolerance, and vibration damping. It has a precision running clearance of 0.025-0.051 mm and uses an M3 screw for mounting, with dimensions matching the 12 size code: A=12 mm, B=13 mm, C=27 mm, D=34 mm, E=34 mm, F=15 mm, G=20 mm, H=6 mm, H1=3.5 mm, H2=3.5 mm, K=10.7 mm, J=4.6 mm, M=6 mm, N=3.5 mm, S=10 mm, T=25 mm.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | S64AMRMA12170 |
| Product Name | Precision Metric Mini-Rail® Linear Guides, 170 mm Long Rail, 13 mm Assembly Height |
| Guide / Rail Shape | Linear Motion Guide |