The S64AMRMA09115 is a precision metric Mini-Rail linear guide with a 115 mm rail length and 10 mm assembly height, featuring FrelonGOLD® self-lubricating material on HRC70 ceramic-coated aluminum for quiet, corrosion-resistant operation and vibration damping. It has a running clearance of 0.064-0.089 mm and is designed for shock load tolerance. The unit includes a carriage compatible with the 09 size code, with dimensions matching the 09-115 configuration: A=15 mm, B=16 mm, C=32 mm, D=42 mm, E=M3, F=20 mm, G=25 mm, H=6 mm, H1=3.5 mm, H2=4.5 mm, K=14.1 mm, J=6.3 mm, M=7.5 mm, N=3.5 mm, S=15 mm, T=40 mm. Longer lengths up to 3600 mm are available on special order.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | S64AMRMA09115 |
| Product Name | Precision Metric Mini-Rail® Linear Guides, 115 mm Long Rail, 10 mm Assembly Height |
| Guide / Rail Shape | Linear Motion Guide |