Stock Drive Products & Sterling Instrument - SDP/SI Compensated Precision Metric Mini-Rail® Linear Guides, 120 mm Long Rail, 13 mm Assembly Height S64AMRMB12120

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S64AMRMB12120 is a compensated precision metric Mini-Rail linear guide with a 120 mm rail length and 13 mm assembly height. It features FrelonGOLD® material on HRC70 ceramic-coated aluminum, providing self-lubricating, corrosion-resistant, and vibration-dampening performance with a running clearance of 0.064-0.089 mm. The guide has a mounting hole pattern of M3, and its dimensions include a width of 12 mm, length of 120 mm, and track height of 13 mm. It supports shock loads and is designed for quiet, reliable linear motion in industrial applications.

Datasheet Summary
Powered by GS/AI

The S64AMRMB12120 is a compensated precision metric Mini-Rail linear guide with a 120 mm rail length and 13 mm assembly height. It features FrelonGOLD® material on HRC70 ceramic-coated aluminum, providing self-lubricating, corrosion-resistant, and vibration-dampening performance with a running clearance of 0.064-0.089 mm. The guide has a mounting hole pattern of M3, and its dimensions include a width of 12 mm, length of 120 mm, and track height of 13 mm. It supports shock loads and is designed for quiet, reliable linear motion in industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Compensated Precision Metric Mini-Rail® Linear Guides, 120 mm Long Rail, 13 mm Assembly Height - S64AMRMB12120 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Compensated Precision Metric Mini-Rail® Linear Guides, 120 mm Long Rail, 13 mm Assembly Height
S64AMRMB12120
Compensated Precision Metric Mini-Rail® Linear Guides, 120 mm Long Rail, 13 mm Assembly Height S64AMRMB12120
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number S64AMRMB12120
Product Name Compensated Precision Metric Mini-Rail® Linear Guides, 120 mm Long Rail, 13 mm Assembly Height
Guide / Rail Shape Linear Motion Guide
Unlock Full Specs
to access all available technical data

Similar Products

16 Teeth, 11/32
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Steel; Carbon Steel
Guide Length 36 inch (914 mm)
View Details
Double-Edged Size 0 Steel Track, 774.7mm Long. Material- 1045 Carbon Steel (HRC 22-25), Unhardened. - A 7C15M03050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 045 Carbon Steel (HRC 22)
Additional Material Specifications Unhardened; UnHardened
View Details
16 Teeth, 15/32
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Guide Length 48 inch (1219 mm)
View Details
16 Teeth, 11/32
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Steel; Carbon Steel
Guide Length 12 inch (305 mm)
View Details