Stock Drive Products & Sterling Instrument - SDP/SI Steel Track with Mounting Holes, Size 4, 1549.4mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. A 7W15M46100

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel linear tracks with mounting holes, designed for linear motion applications, are available in size 4 with a length of 1549.4 mm, made from AISI 420 stainless steel hardened to HRC 48-50. The track has a width of 101.6 mm, height of 12.7 mm, and features seven holes spaced to accommodate mounting, with a hole diameter of 8.74 mm. The hole spacing and overall dimensions are consistent with the metric track series described.

Datasheet Summary
Powered by GS/AI

Steel linear tracks with mounting holes, designed for linear motion applications, are available in size 4 with a length of 1549.4 mm, made from AISI 420 stainless steel hardened to HRC 48-50. The track has a width of 101.6 mm, height of 12.7 mm, and features seven holes spaced to accommodate mounting, with a hole diameter of 8.74 mm. The hole spacing and overall dimensions are consistent with the metric track series described.

Suppliers

Company
Product
Description
Supplier Links
Steel Track with Mounting Holes, Size 4, 1549.4mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. - A 7W15M46100 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Steel Track with Mounting Holes, Size 4, 1549.4mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened.
A 7W15M46100
Steel Track with Mounting Holes, Size 4, 1549.4mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. A 7W15M46100
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number A 7W15M46100
Product Name Steel Track with Mounting Holes, Size 4, 1549.4mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened.
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Hardened (HRC48-50)
Unlock Full Specs
to access all available technical data

Similar Products

16 Teeth, 15mm (Nominal Size), External Spline - A 1C25M15050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Steel; Carbon Steel
Guide Length 19.69 inch (500 mm)
View Details
Precision Metric Mini-Rail® Linear Guides, 70 mm Long Rail, 8 mm Assembly Height - S64AMRMA07070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 2.76 inch (70 mm)
View Details
Double-Edged Size 0 Steel Track, 1045 Carbon Steel, Hardened To Rc 58-60, 12.5 ft. Long - A 7Q15-01250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Carbon Steel
Additional Material Specifications Hardened To Rc 58-60
View Details
Steel Track with Mounting Holes, Size 3, 628.7mm Long. Material- AISI 420 Stainless Steel, Unhardened. - A 7Y15M32475 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Unhardened; UnHardened
View Details