The S62GFRM1621R is a female plastic rod end bearing with a 16 mm bore and M16 thread, designed for maintenance-free operation in applications requiring alignment compensation and resistance to edge loads. The bearing has a thermoplastic body and an L280® polymer ball, operating from -40°C to +130°C. It weighs 28 mm in width, has an overall length of 85 mm, and accepts a 15.957 to 16.000 mm shaft. Maximum static tensile strength is 4199 N, with a maximum radial load of 2100 N short-term and 1050 N long-term. Torque capacity is 40 N•m. The stem has a hexagonal shape and the thread is right-hand, as indicated by the "R" suffix.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | S62GFRM1621R |
| Product Name | Female Plastic Rod End Bearing, 16mm Bore, M16 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. |
| Design Units | Metric |
| Bore Diameter | 0.6299 inch (16 mm) |
| Housing Diameter | 1.65 inch (42 mm) |