Stock Drive Products & Sterling Instrument - SDP/SI Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN10 TTWN-10

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TTWN-10 is a closed-type Super Ball Bushing twin pillow block designed for end-supported applications, with a 0.625 inch nominal bore diameter. It measures 2.50 inches in length, 1.75 inches in width, and 4.00 inches in overall length. The part includes a lubrication access fitting and has a dynamic load capacity of 900 lbf. It is mounted using an #8 bolt and weighs 1.63 pounds.

Datasheet Summary
Powered by GS/AI

The TTWN-10 is a closed-type Super Ball Bushing twin pillow block designed for end-supported applications, with a 0.625 inch nominal bore diameter. It measures 2.50 inches in length, 1.75 inches in width, and 4.00 inches in overall length. The part includes a lubrication access fitting and has a dynamic load capacity of 900 lbf. It is mounted using an #8 bolt and weighs 1.63 pounds.

Suppliers

Company
Product
Description
Supplier Links
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN10 - TTWN-10 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN10
TTWN-10
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN10 TTWN-10
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number TTWN-10
Product Name Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN10
Bearing Type Ball
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 900 lbs (408 kg)
Unlock Full Specs
to access all available technical data

Similar Products

1 in. ID, 3.74 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-205-1 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details
1-11/16 in. ID, 5-13/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20927 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.06 inch (52.39 mm)
View Details
1-5/8 in. ID, 7-13/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20926 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.06 inch (52.39 mm)
View Details