The BBXBLK-UFL21238 is a standard duty two-bolt flange mounting block with a 2-3/8 inch shaft bore, cast iron housing, and dual seal type, designed for securing shafts in industrial applications. It measures 9-27/32 inches in height, 7-31/32 inches in length, and 5-1/2 inches in width, with a weight of 8.82 pounds. The mounting block features set screws for shaft retention and is mounted via two bolts. All dimensions and weight are as specified for the UFL21238 variant in the series.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | BBXBLK-UFL21238 |
| Product Name | 2-3/8 in. ID, 9-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block |
| Shaft Securing Method | Setscrew |