Stock Drive Products & Sterling Instrument - SDP/SI 1/2 in. ID, 3 in. Square Standard Duty Set Screw Type Square Flange Mounting Block BBXBLK-UCF2018S

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote Datasheet
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 in. ID, 3 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF2018S - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1/2 in. ID, 3 in. Square Standard Duty Set Screw Type Square Flange Mounting Block
BBXBLK-UCF2018S
1/2 in. ID, 3 in. Square Standard Duty Set Screw Type Square Flange Mounting Block BBXBLK-UCF2018S
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number BBXBLK-UCF2018S
Product Name 1/2 in. ID, 3 in. Square Standard Duty Set Screw Type Square Flange Mounting Block
Shaft Securing Method Setscrew
Unlock Full Specs
to access all available technical data

Similar Products

1-5/16 in. ID, 6-11/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20721 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Thomson Flanged Type Super Smart Ball Bushing Pillow Block SSUFB16 - TSSUFB-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 1900 lbs (862 kg)
View Details
25mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PSZM25F067 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.9843 inch (25 mm)
Load Rating 3357 lbs (1523 kg)
View Details
0.312
Specs
Bearing Type Needle Roller
Shaft Diameter 0.3120 inch (7.92 mm)
Load Rating 210 lbs (95.24 kg)
View Details