Stock Drive Products & Sterling Instrument - SDP/SI Two-Piece Junior Coupling, 12 / 14mm Bore, 40mm Outside Diameter, 48mm Overall Length. Material- Nylon. S5911YMJR141214

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S5911YMJR141214 is a two-piece junior coupling with nylon construction, designed for torque transmission with chemical resistance and electrical isolation, requiring no lubrication. It has bores of 12 mm and 14 mm, an outside diameter of 40 mm, and an overall length of 48 mm. The coupling operates at speeds up to 6000 rpm and functions within a temperature range of -25°C to +100°C. Keyway dimensions are specified for the bore sizes, and it includes an M5 set-screw positioned 180° opposite the keyway.

Datasheet Summary
Powered by GS/AI

The S5911YMJR141214 is a two-piece junior coupling with nylon construction, designed for torque transmission with chemical resistance and electrical isolation, requiring no lubrication. It has bores of 12 mm and 14 mm, an outside diameter of 40 mm, and an overall length of 48 mm. The coupling operates at speeds up to 6000 rpm and functions within a temperature range of -25°C to +100°C. Keyway dimensions are specified for the bore sizes, and it includes an M5 set-screw positioned 180° opposite the keyway.

Suppliers

Company
Product
Description
Supplier Links
Two-Piece Junior Coupling, 12 / 14mm Bore, 40mm Outside Diameter, 48mm Overall Length. Material- Nylon. - S5911YMJR141214 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Two-Piece Junior Coupling, 12 / 14mm Bore, 40mm Outside Diameter, 48mm Overall Length. Material- Nylon.
S5911YMJR141214
Two-Piece Junior Coupling, 12 / 14mm Bore, 40mm Outside Diameter, 48mm Overall Length. Material- Nylon. S5911YMJR141214
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rigid Couplings
Product Number S5911YMJR141214
Product Name Two-Piece Junior Coupling, 12 / 14mm Bore, 40mm Outside Diameter, 48mm Overall Length. Material- Nylon.
Design Two Piece Clamping Style
Units Metric Design Arrangement
Bore 1 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rigid coupling with bores of 0.375 / 0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Zinc Plated
Units English Design Arrangement
Bore 1 0.3750 inch (9.52 mm)
View Details
Stainless Steel / Precision Gear & Dial Hub, 0.0937
Specs
Bore 1 0.0937 inch (2.38 mm)
View Details
0.1873
Specs
Bore 1 0.1873 inch (4.76 mm)
View Details
Stainless Steel / Precision Gear and dial hub, 5mm Bore, 17mm hub Dia. - S2F0MYM016060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; ST. Steel / Precision
Bore 1 0.1969 inch (5 mm)
View Details