Stock Drive Products & Sterling Instrument - SDP/SI Stainless Steel / Precision Gear and dial hub, 8mm Bore, 17mm hub Dia. S2F0MYM048080

Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S2F0MYM048080 is a 303 stainless steel Fairloc® Type I precision gear and dial hub with an 8 mm bore and 17 mm outer diameter. It has a mounting diameter of 17 mm, a hub length of 8 mm, and uses an M3 socket head cap screw. The bore tolerance is +0.015/0 mm, and the bore and mounting diameter are concentric to 0.005 mm. The hub is designed for shafts with g6, h6, or h7 tolerances, and the mating bore requires H7 tolerance for a press fit.

Datasheet Summary
Powered by GS/AI

S2F0MYM048080 is a 303 stainless steel Fairloc® Type I precision gear and dial hub with an 8 mm bore and 17 mm outer diameter. It has a mounting diameter of 17 mm, a hub length of 8 mm, and uses an M3 socket head cap screw. The bore tolerance is +0.015/0 mm, and the bore and mounting diameter are concentric to 0.005 mm. The hub is designed for shafts with g6, h6, or h7 tolerances, and the mating bore requires H7 tolerance for a press fit.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel / Precision Gear and dial hub, 8mm Bore, 17mm hub Dia. - S2F0MYM048080 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Stainless Steel / Precision Gear and dial hub, 8mm Bore, 17mm hub Dia.
S2F0MYM048080
Stainless Steel / Precision Gear and dial hub, 8mm Bore, 17mm hub Dia. S2F0MYM048080
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300

SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities.
Click here to find out more about our Fairloc® hub.
Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm).


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rigid Couplings
Product Number S2F0MYM048080
Product Name Stainless Steel / Precision Gear and dial hub, 8mm Bore, 17mm hub Dia.
Material Stainless Steel; ST. Steel / Precision
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel / Precision Gear & Dial Hub, 0.0937
Specs
Bore 1 0.0937 inch (2.38 mm)
View Details
0.09
Specs
Bore 1 0.0900 inch (2.29 mm)
View Details
Stainless Steel / Precision Gear and dial hub, 4mm Bore, 14mm hub Dia. - S2F0MYM032040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; ST. Steel / Precision
Bore 1 0.1575 inch (4 mm)
View Details
12mm long 303 Stainless Steel Rigid Coupling With Opposing Bores of 4 & 3mm. - S51CYYM030040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; 303 Stainless Steel
Units Metric Design Arrangement
Bore 1 0.1575 inch (4 mm)
View Details