Stock Drive Products & Sterling Instrument - SDP/SI Stainless Steel / Precision Gear and dial hub, 2.5mm Bore, 13mm hub Dia. S200MYM032025

Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S200MYM032025 is a precision gear and dial hub made of 303 stainless steel with a 3.2 mm bore and a 13 mm outer diameter, designed to mount gears or dials without keys or splines. It features a 0.75 mm diameter pin, two 0.25 mm x 45° chamfers, and a socket head set screw rated for M2 threading. The bore tolerance is +0.019 mm, and concentricity is held to 0.008 mm. The part uses an r6 shaft fit and requires an H7 tolerance on the mating bore for a press fit.

Datasheet Summary
Powered by GS/AI

The S200MYM032025 is a precision gear and dial hub made of 303 stainless steel with a 3.2 mm bore and a 13 mm outer diameter, designed to mount gears or dials without keys or splines. It features a 0.75 mm diameter pin, two 0.25 mm x 45° chamfers, and a socket head set screw rated for M2 threading. The bore tolerance is +0.019 mm, and concentricity is held to 0.008 mm. The part uses an r6 shaft fit and requires an H7 tolerance on the mating bore for a press fit.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel / Precision Gear and dial hub, 2.5mm Bore, 13mm hub Dia. - S200MYM032025 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Stainless Steel / Precision Gear and dial hub, 2.5mm Bore, 13mm hub Dia.
S200MYM032025
Stainless Steel / Precision Gear and dial hub, 2.5mm Bore, 13mm hub Dia. S200MYM032025
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300

SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities.
Click here to find out more about our Fairloc® hub.
Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm).


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rigid Couplings
Product Number S200MYM032025
Product Name Stainless Steel / Precision Gear and dial hub, 2.5mm Bore, 13mm hub Dia.
Material Stainless Steel; ST. Steel / Precision
Unlock Full Specs
to access all available technical data

Similar Products

12mm long Brass - Black ox. Rigid Coupling With Opposing Bores of 4 & 3mm. - S51CBYM030040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass - Black ox.
Units Metric Design Arrangement
Bore 1 0.1575 inch (4 mm)
View Details
20mm long Anodized Aluminum Rigid Coupling With Opposing Bores of 6 & 5mm. - S51CAYM050060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Anodized Aluminum
Units Metric Design Arrangement
Bore 1 0.2362 inch (6 mm)
View Details
0.1248
Specs
Bore 1 0.1248 inch (3.17 mm)
View Details
Aluminum Commercial Gear and Dial Hub, 0.281 Bore, 0.56 Hub Dia. - A 1A16-45628 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Aluminum / Commercial
Bore 1 0.2810 inch (7.14 mm)
View Details