Stock Drive Products & Sterling Instrument - SDP/SI 0.251" Bore, Commercial tolerance clamp S3701Y-J109

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3701Y-J109 is a commercial split shaft/hub clamp made of carbon steel, designed to secure components to shafts with a 0.251 inch bore. It has a shaft inner diameter tolerance of +0.002 / -0.000 inches, a height of 0.375 inches, a width of 0.250 inches, a clearance radius of 29/64 inches, and uses a #6-32 socket head cap screw. The clamp allows for repeated removal and adjustment on the shaft.

Datasheet Summary
Powered by GS/AI

The S3701Y-J109 is a commercial split shaft/hub clamp made of carbon steel, designed to secure components to shafts with a 0.251 inch bore. It has a shaft inner diameter tolerance of +0.002 / -0.000 inches, a height of 0.375 inches, a width of 0.250 inches, a clearance radius of 29/64 inches, and uses a #6-32 socket head cap screw. The clamp allows for repeated removal and adjustment on the shaft.

Suppliers

Company
Product
Description
Supplier Links
0.251
Hicksville, NY, United States
0.251" Bore, Commercial tolerance clamp
S3701Y-J109
0.251" Bore, Commercial tolerance clamp S3701Y-J109
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3701Y-J109
Product Name 0.251" Bore, Commercial tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

5mm Bore, 11mm Outside Diameter, 6mm Width, Plain Collar, manufactured from 303 Stainless Steel - A 7X 2M111050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.24 inch (6.0 mm)
Bore 0.197 inch (5.0 mm)
View Details
8mm Bore, 16mm Outside Diameter, 8mm Width, Plain Collar, manufactured from 303 Stainless Steel - A 7X 2M116080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.31 inch (8.0 mm)
Bore 0.315 inch (8.0 mm)
View Details
0.438
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon /Zinc Plated
Units English
View Details
0.2187
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Harden)/None
Units English
View Details