Stock Drive Products & Sterling Instrument - SDP/SI 0.251" Bore, Precision Tolerance Clamp S3301Y-C104

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S3301Y-C104 is a precision balanced-type shaft/hub clamp for a 0.251-inch bore, made of carbon steel with zinc plating and secured by a socket head cap screw. It measures 0.375 inches in height, 0.500 inches in width, and has a clearance radius of 15/32 inch.

Datasheet Summary
Powered by GS/AI

S3301Y-C104 is a precision balanced-type shaft/hub clamp for a 0.251-inch bore, made of carbon steel with zinc plating and secured by a socket head cap screw. It measures 0.375 inches in height, 0.500 inches in width, and has a clearance radius of 15/32 inch.

Suppliers

Company
Product
Description
Supplier Links
0.251
Hicksville, NY, United States
0.251" Bore, Precision Tolerance Clamp
S3301Y-C104
0.251" Bore, Precision Tolerance Clamp S3301Y-C104
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3301Y-C104
Product Name 0.251" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Rc 38-45)
Units English
View Details
6.003(+0.013/-0.000)mm Bore, 12mm Outside Diameter, 6mm Width, Integral Collar & Shim, manufactured from 303 Stainless Steel - S25CY9MPC0612 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.24 inch (6.0 mm)
Bore 0.236 inch (6.0 mm)
View Details
8mm Bore, 16mm Outside Diameter, 8mm Width, Plain Collar, manufactured from Steel, Oiled - A 7C 2M116080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Steel; Steel, Oiled
Units Metric
Width 0.31 inch (8.0 mm)
View Details
2mm Bore, 9mm Outside Diameter, 3.5mm Width, Plain Collar, manufactured from Zinc Plated - A 7Z 2M109020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Zinc Plated
Units Metric
Width 0.14 inch (3.5 mm)
View Details