Stock Drive Products & Sterling Instrument - SDP/SI 0.1562" Bore, Commercial Tolerance Clamp S3502Y-J153

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3502Y-J153 is a commercial tolerance clamp designed for securing components to a shaft with a bore size of 0.1562 inches. It is constructed from hardened 416 stainless steel, ensuring durability and resistance to wear. The clamp features a tolerance of ±0.010 inches, allowing for precise fitting. It is supplied with a stainless steel socket head cap screw for secure fastening. The dimensions specified apply before the slot is made, and the clamp is suitable for applications requiring reliable component positioning on a shaft.

Datasheet Summary
Powered by GS/AI

The S3502Y-J153 is a commercial tolerance clamp designed for securing components to a shaft with a bore size of 0.1562 inches. It is constructed from hardened 416 stainless steel, ensuring durability and resistance to wear. The clamp features a tolerance of ±0.010 inches, allowing for precise fitting. It is supplied with a stainless steel socket head cap screw for secure fastening. The dimensions specified apply before the slot is made, and the clamp is suitable for applications requiring reliable component positioning on a shaft.

Suppliers

Company
Product
Description
Supplier Links
0.1562
Hicksville, NY, United States
0.1562" Bore, Commercial Tolerance Clamp
S3502Y-J153
0.1562" Bore, Commercial Tolerance Clamp S3502Y-J153
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3502Y-J153
Product Name 0.1562" Bore, Commercial Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

6.003(+0.013/-0.000)mm Bore, 12mm Outside Diameter, 6mm Width, Integral Collar & Shim, manufactured from 303 Stainless Steel - S25CY9MPC0612 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.24 inch (6.0 mm)
Bore 0.236 inch (6.0 mm)
View Details
0.312
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 416 Stainless Harden
Units English
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details