Stock Drive Products & Sterling Instrument - SDP/SI 0.376" Bore,Precision tolerance clamp S3701Y-C121S

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision split shaft/hub clamps are used to secure components to shafts with reduced clearance radius for high-speed applications. The S3701Y-C121S is a 303 stainless steel clamp with a 0.376 inch bore, 0.500 inch outside diameter, 0.210 inch height, 0.375 inch width, and a 7/16 inch clearance radius, secured with a stainless steel socket head cap screw.

Datasheet Summary
Powered by GS/AI

Precision split shaft/hub clamps are used to secure components to shafts with reduced clearance radius for high-speed applications. The S3701Y-C121S is a 303 stainless steel clamp with a 0.376 inch bore, 0.500 inch outside diameter, 0.210 inch height, 0.375 inch width, and a 7/16 inch clearance radius, secured with a stainless steel socket head cap screw.

Suppliers

Company
Product
Description
Supplier Links
0.376
Hicksville, NY, United States
0.376" Bore,Precision tolerance clamp
S3701Y-C121S
0.376" Bore,Precision tolerance clamp S3701Y-C121S
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3701Y-C121S
Product Name 0.376" Bore,Precision tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Harden)/None
Units English
View Details
20MM Bore, 38MM O.D., 16MM Wide, 303 Stainless Steel, Collar Style - S25FY9MPC2038 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.63 inch (16.0 mm)
Bore 0.787 inch (20.0 mm)
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details