Stock Drive Products & Sterling Instrument - SDP/SI 0.188" Bore, Commercial Tolerance Clamp S3300Y-J163

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote Datasheet
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.188
Hicksville, NY, United States
0.188" Bore, Commercial Tolerance Clamp
S3300Y-J163
0.188" Bore, Commercial Tolerance Clamp S3300Y-J163
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3300Y-J163
Product Name 0.188" Bore, Commercial Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.438
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details
0.187
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 303 Stainless / None
Units English
View Details
0.25
Specs
Units English
Width 0.35 inch (9.0 mm)
Bore 0.250 inch (6.3 mm)
View Details
0.312
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 303 Stainless / None
Units English
View Details