Stock Drive Products & Sterling Instrument - SDP/SI 0.313" Bore, Commercial tolerance clamp S3700Y-J143-4

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3700Y-J143-4 is a commercial split shaft/hub clamp with a 0.313 inch bore, designed to secure components to a shaft using a #6-32 socket head cap screw. It is made of carbon steel, has a height of 0.250 inch, a width of 0.437 inch, and a clearance radius of 1/2 inch. The part features a tolerance of ±0.010 inch on decimal dimensions. The design allows for repeated removal and adjustment on the shaft.

Datasheet Summary
Powered by GS/AI

The S3700Y-J143-4 is a commercial split shaft/hub clamp with a 0.313 inch bore, designed to secure components to a shaft using a #6-32 socket head cap screw. It is made of carbon steel, has a height of 0.250 inch, a width of 0.437 inch, and a clearance radius of 1/2 inch. The part features a tolerance of ±0.010 inch on decimal dimensions. The design allows for repeated removal and adjustment on the shaft.

Suppliers

Company
Product
Description
Supplier Links
0.313
Hicksville, NY, United States
0.313" Bore, Commercial tolerance clamp
S3700Y-J143-4
0.313" Bore, Commercial tolerance clamp S3700Y-J143-4
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3700Y-J143-4
Product Name 0.313" Bore, Commercial tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.312
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 416 Stainless Harden
Units English
View Details
0.75
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.63 inch (16.0 mm)
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 303 Stainless / None
Units English
View Details
0.313 Bore, Precision Tolerance Clamp - S3402Y-C230 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Aluminum; 2024-T351 Alum/None
Units English
View Details