Stock Drive Products & Sterling Instrument - SDP/SI 0.188" Bore,Precision tolerance clamp S3701Y-C118

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3701Y-C118 is a precision split shaft/hub clamp designed to secure components to shafts with a 0.188 inch bore. It is made of carbon steel with zinc plating and includes a stainless steel socket head cap screw. The clamp has a height of 0.312 inches, a width of 0.188 inches, and a clearance radius of 5/16 inch. Tolerances for dimensions are ±0.005 for decimals and ±1/64 for fractions.

Datasheet Summary
Powered by GS/AI

The S3701Y-C118 is a precision split shaft/hub clamp designed to secure components to shafts with a 0.188 inch bore. It is made of carbon steel with zinc plating and includes a stainless steel socket head cap screw. The clamp has a height of 0.312 inches, a width of 0.188 inches, and a clearance radius of 5/16 inch. Tolerances for dimensions are ±0.005 for decimals and ±1/64 for fractions.

Suppliers

Company
Product
Description
Supplier Links
0.188
Hicksville, NY, United States
0.188" Bore,Precision tolerance clamp
S3701Y-C118
0.188" Bore,Precision tolerance clamp S3701Y-C118
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3701Y-C118
Product Name 0.188" Bore,Precision tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.25 inch (6.3 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details
0.1875
Specs
Collar Material Steel; Carbon Steel
Units English
Width 0.25 inch (6.3 mm)
View Details