Stock Drive Products & Sterling Instrument - SDP/SI 0.125" Bore, Precision Tolerance Clamp S3502Y-C152

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3502Y-C152 is a precision split-hub clamp designed for securing components to a 0.125 inch diameter shaft. It is made from hardened 416 stainless steel and includes a stainless steel socket head cap screw. The bore diameter tolerance is +0.0000/-0.0000 inches, with decimal tolerances of ±0.005 inches and fractional tolerances of ±1/64 inch. The clamp has a 0.015 inch x 45° chamfer and a screw clearance hole of 19/64 inch. The dimensions provided apply before the slot is cut.

Datasheet Summary
Powered by GS/AI

The S3502Y-C152 is a precision split-hub clamp designed for securing components to a 0.125 inch diameter shaft. It is made from hardened 416 stainless steel and includes a stainless steel socket head cap screw. The bore diameter tolerance is +0.0000/-0.0000 inches, with decimal tolerances of ±0.005 inches and fractional tolerances of ±1/64 inch. The clamp has a 0.015 inch x 45° chamfer and a screw clearance hole of 19/64 inch. The dimensions provided apply before the slot is cut.

Suppliers

Company
Product
Description
Supplier Links
0.125
Hicksville, NY, United States
0.125" Bore, Precision Tolerance Clamp
S3502Y-C152
0.125" Bore, Precision Tolerance Clamp S3502Y-C152
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3502Y-C152
Product Name 0.125" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Cad.
Units English
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details
1.750
Specs
Collar Material Stainless Steel; 303 Stainless Steel
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon /Zinc Plated
Units English
View Details