Stock Drive Products & Sterling Instrument - SDP/SI 0.1875" Bore, Precision Tolerance Clamp S3201Y-C050

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S3201Y-C050 is a precision shaft/hub clamp made of hardened 416 stainless steel, designed to secure components to a shaft with a 0.1875-inch bore and a #2-56 screw clearance. It has an outer diameter of 0.352 inches, a radius of 0.30 inches, and tolerances of ±0.005 inches for decimal dimensions. A stainless steel socket head cap screw is supplied.

Datasheet Summary
Powered by GS/AI

S3201Y-C050 is a precision shaft/hub clamp made of hardened 416 stainless steel, designed to secure components to a shaft with a 0.1875-inch bore and a #2-56 screw clearance. It has an outer diameter of 0.352 inches, a radius of 0.30 inches, and tolerances of ±0.005 inches for decimal dimensions. A stainless steel socket head cap screw is supplied.

Suppliers

Company
Product
Description
Supplier Links
0.1875
Hicksville, NY, United States
0.1875" Bore, Precision Tolerance Clamp
S3201Y-C050
0.1875" Bore, Precision Tolerance Clamp S3201Y-C050
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3201Y-C050
Product Name 0.1875" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.438
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless /None
Units English
View Details
0.156
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.18 inch (4.6 mm)
View Details
40mm shaft Dia. Fastlock Collar, Fast On, Fast Off, with no tool needed for installation - S25FLYM1575 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Stainless Steel; 303 Stainless Steel
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details