Stock Drive Products & Sterling Instrument - SDP/SI 0.25" Bore, Precision Tolerance Clamp S3400Y-C240-4

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3400Y-C240-4 is a two-piece balanced shaft/hub clamp made of 416 stainless steel, designed for securing components to a 3/16 inch shaft with a precision tolerance. It features a 0.250 inch bore, a 3/4 inch length, a 3/8 inch width, and includes #2-56 stainless steel socket head cap screws. The clamp is dynamically balanced and has an I.D. tolerance of +0.002 / -0.000. Its dimensions apply before slot machining.

Datasheet Summary
Powered by GS/AI

The S3400Y-C240-4 is a two-piece balanced shaft/hub clamp made of 416 stainless steel, designed for securing components to a 3/16 inch shaft with a precision tolerance. It features a 0.250 inch bore, a 3/4 inch length, a 3/8 inch width, and includes #2-56 stainless steel socket head cap screws. The clamp is dynamically balanced and has an I.D. tolerance of +0.002 / -0.000. Its dimensions apply before slot machining.

Suppliers

Company
Product
Description
Supplier Links
0.25
Hicksville, NY, United States
0.25" Bore, Precision Tolerance Clamp
S3400Y-C240-4
0.25" Bore, Precision Tolerance Clamp S3400Y-C240-4
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3400Y-C240-4
Product Name 0.25" Bore, Precision Tolerance Clamp
Collar Type Two piece Clamp Style
Unlock Full Specs
to access all available technical data

Similar Products

0.7498
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.56 inch (14.3 mm)
View Details
0.312
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 416 Stainless Harden
Units English
View Details
0.1873
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.22 inch (5.6 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon /Zinc Plated
Units English
View Details