Stock Drive Products & Sterling Instrument - SDP/SI 0.188" Bore,Precision tolerance clamp S3701Y-C108

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3701Y-C108 is a precision split shaft/hub clamp designed to secure components to shafts with a 0.188-inch bore. It is made of carbon steel with zinc plating, features a 3/8-inch hub width, a 0.312-inch height, and a 3/8-inch clearance radius. A socket head cap screw is included for mounting, and tolerances are held at ±0.005 inches for decimals and ±1/64 inch for fractions.

Datasheet Summary
Powered by GS/AI

The S3701Y-C108 is a precision split shaft/hub clamp designed to secure components to shafts with a 0.188-inch bore. It is made of carbon steel with zinc plating, features a 3/8-inch hub width, a 0.312-inch height, and a 3/8-inch clearance radius. A socket head cap screw is included for mounting, and tolerances are held at ±0.005 inches for decimals and ±1/64 inch for fractions.

Suppliers

Company
Product
Description
Supplier Links
0.188
Hicksville, NY, United States
0.188" Bore,Precision tolerance clamp
S3701Y-C108
0.188" Bore,Precision tolerance clamp S3701Y-C108
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3701Y-C108
Product Name 0.188" Bore,Precision tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

10mm Bore, 20mm Outside Diameter, 10mm Width, Plain Collar, manufactured from 303 Stainless Steel - A 7X 2M120100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.39 inch (10.0 mm)
Bore 0.394 inch (10.0 mm)
View Details
0.25 Bore, Commercial Tolerance Clamp - S3501Y-J079M - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum; 2024-T351 Alum/None
Units English
View Details
0.25
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.31 inch (7.9 mm)
View Details
0.3125
Specs
Collar Material Steel; Carbon Steel
Units English
Width 0.31 inch (7.9 mm)
View Details