Stock Drive Products & Sterling Instrument - SDP/SI 0.1875" Bore, Commercial Tolerance Clamp S3201Y-J050

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3201Y-J050 is a commercial shaft/hub clamp made of hardened 416 stainless steel, designed to secure components to shafts with a 0.1875 inch bore. It includes a #2-56 stainless steel socket head cap screw and has an outside diameter of 0.352 inch, a height of 0.258 inch, and a radius of 0.30 inch. Tolerances for dimensions are ±0.010 inch. Dimensions are specified before slotting.

Datasheet Summary
Powered by GS/AI

The S3201Y-J050 is a commercial shaft/hub clamp made of hardened 416 stainless steel, designed to secure components to shafts with a 0.1875 inch bore. It includes a #2-56 stainless steel socket head cap screw and has an outside diameter of 0.352 inch, a height of 0.258 inch, and a radius of 0.30 inch. Tolerances for dimensions are ±0.010 inch. Dimensions are specified before slotting.

Suppliers

Company
Product
Description
Supplier Links
0.1875
Hicksville, NY, United States
0.1875" Bore, Commercial Tolerance Clamp
S3201Y-J050
0.1875" Bore, Commercial Tolerance Clamp S3201Y-J050
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3201Y-J050
Product Name 0.1875" Bore, Commercial Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.6875
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.56 inch (14.3 mm)
View Details
10mm Bore, 20mm Outside Diameter, 10mm Width, Plain Collar, manufactured from 303 Stainless Steel - A 7X 2M120100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.39 inch (10.0 mm)
Bore 0.394 inch (10.0 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Cad.
Units English
View Details
0.188 Bore, Precision Tolerance Clamp - S3501Y-C078M - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum; 2024-T351 Alum/Anodized
Units English
View Details