Stock Drive Products & Sterling Instrument - SDP/SI 0.125" Bore, Commercial Tolerance Clamp S3201Y-J046

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3201Y-J046 is a commercial shaft/hub clamp made of hardened 416 stainless steel, designed to secure components to a shaft with a 0.1250 inch bore. It includes a stainless steel socket head cap screw and features a screw clearance size of #2-56, an outer diameter of 0.290 inches, and a radius of 0.26 inches. Dimensions are specified with a tolerance of ±0.010 inches for decimal values. All dimensions apply before the slot is cut.

Datasheet Summary
Powered by GS/AI

The S3201Y-J046 is a commercial shaft/hub clamp made of hardened 416 stainless steel, designed to secure components to a shaft with a 0.1250 inch bore. It includes a stainless steel socket head cap screw and features a screw clearance size of #2-56, an outer diameter of 0.290 inches, and a radius of 0.26 inches. Dimensions are specified with a tolerance of ±0.010 inches for decimal values. All dimensions apply before the slot is cut.

Suppliers

Company
Product
Description
Supplier Links
0.125
Hicksville, NY, United States
0.125" Bore, Commercial Tolerance Clamp
S3201Y-J046
0.125" Bore, Commercial Tolerance Clamp S3201Y-J046
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3201Y-J046
Product Name 0.125" Bore, Commercial Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details
0.3748
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.38 inch (9.5 mm)
View Details
1.2498
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.75 inch (19.0 mm)
View Details
0.125 Bore, Precision Tolerance Clamp - S3501Y-C068 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 St. Steel/None
Units English
View Details