Stock Drive Products & Sterling Instrument - SDP/SI 0.438" Bore, Commercial tolerance clamp S3700Y-J143-6X

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3700Y-J143-6X is a commercial split shaft/hub clamp made of 416 stainless steel with a bore size of 0.438 inches, designed to secure components to a shaft. It uses a #6-32 socket head cap screw and has a height of 0.625 inches, a width of 0.625 inches, and a clearance radius of 41/64 inches. The clamp is rated for commercial use with decimal tolerances of ±0.010 and fractional tolerances of ±1/32 inch.

Datasheet Summary
Powered by GS/AI

The S3700Y-J143-6X is a commercial split shaft/hub clamp made of 416 stainless steel with a bore size of 0.438 inches, designed to secure components to a shaft. It uses a #6-32 socket head cap screw and has a height of 0.625 inches, a width of 0.625 inches, and a clearance radius of 41/64 inches. The clamp is rated for commercial use with decimal tolerances of ±0.010 and fractional tolerances of ±1/32 inch.

Suppliers

Company
Product
Description
Supplier Links
0.438
Hicksville, NY, United States
0.438" Bore, Commercial tolerance clamp
S3700Y-J143-6X
0.438" Bore, Commercial tolerance clamp S3700Y-J143-6X
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3700Y-J143-6X
Product Name 0.438" Bore, Commercial tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

2mm Bore, 9mm Outside Diameter, 3.5mm Width, Plain Collar, manufactured from Zinc Plated - A 7Z 2M109020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Zinc Plated
Units Metric
Width 0.14 inch (3.5 mm)
View Details
0.12
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.28 inch (7.0 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Rc 38-45)
Units English
View Details
0.438
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless /None
Units English
View Details