Stock Drive Products & Sterling Instrument - SDP/SI 0.188" Bore, Commercial tolerance clamp S3700Y-J143-2X

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3700Y-J143-2X is a commercial split shaft/hub clamp made from 416 stainless steel (Rockwell C 38-45) with a 0.188 inch bore, a height of 0.312 inch, a width of 0.188 inch, and a clearance radius of 0.437 inch. It uses a #6-32 socket head cap screw and is designed for securing components to shafts. The part is intended for use with inch-sized shafts and meets commercial tolerances of ±0.010 inch for decimals and ±1/32 inch for fractions.

Datasheet Summary
Powered by GS/AI

The S3700Y-J143-2X is a commercial split shaft/hub clamp made from 416 stainless steel (Rockwell C 38-45) with a 0.188 inch bore, a height of 0.312 inch, a width of 0.188 inch, and a clearance radius of 0.437 inch. It uses a #6-32 socket head cap screw and is designed for securing components to shafts. The part is intended for use with inch-sized shafts and meets commercial tolerances of ±0.010 inch for decimals and ±1/32 inch for fractions.

Suppliers

Company
Product
Description
Supplier Links
0.188
Hicksville, NY, United States
0.188" Bore, Commercial tolerance clamp
S3700Y-J143-2X
0.188" Bore, Commercial tolerance clamp S3700Y-J143-2X
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3700Y-J143-2X
Product Name 0.188" Bore, Commercial tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 Bore, Precision Tolerance Clamp - S3501Y-C076M - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 St. Steel/None
Units English
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Harden)/None
Units English
View Details
0.312
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 416 Stainless Harden
Units English
View Details
6.003(+0.013/-0.000)mm Bore, 12mm Outside Diameter, 6mm Width, Integral Collar & Shim, manufactured from 303 Stainless Steel - S25CY9MPC0612 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.24 inch (6.0 mm)
Bore 0.236 inch (6.0 mm)
View Details