Stock Drive Products & Sterling Instrument - SDP/SI 0.438" Bore, Precision Tolerance Clamp S3301Y-C097S

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3301Y-C097S is a 303 stainless steel precision balanced-type shaft/hub clamp designed for securing components to shafts with a 0.438-inch bore. It features a clearance radius of 39/64 inch, a height of 0.625 inch, a width of 0.500 inch, and includes a stainless steel socket head cap screw. Tolerances for dimensions are ±0.005 inch for decimals and ±1/64 inch for fractions. The clamp enables repeated removal and adjustment on shafts, suitable for high-speed applications.

Datasheet Summary
Powered by GS/AI

The S3301Y-C097S is a 303 stainless steel precision balanced-type shaft/hub clamp designed for securing components to shafts with a 0.438-inch bore. It features a clearance radius of 39/64 inch, a height of 0.625 inch, a width of 0.500 inch, and includes a stainless steel socket head cap screw. Tolerances for dimensions are ±0.005 inch for decimals and ±1/64 inch for fractions. The clamp enables repeated removal and adjustment on shafts, suitable for high-speed applications.

Suppliers

Company
Product
Description
Supplier Links
0.438
Hicksville, NY, United States
0.438" Bore, Precision Tolerance Clamp
S3301Y-C097S
0.438" Bore, Precision Tolerance Clamp S3301Y-C097S
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3301Y-C097S
Product Name 0.438" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Piece Clamp-Type Collar, 3mm Bore, 15mm Outside Diameter, 8mm Overall Length. Material- 304 Stainless Steel. - S25NSCM2S0308 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 304 Stainless Steel
Units Metric
View Details
0.25 Bore, Precision Tolerance Clamp - S3402Y-C226 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 303 ST. ST./None
Units English
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details
20MM Bore, 38MM O.D., 16MM Wide, 303 Stainless Steel, Collar Style - S25FY9MPC2038 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.63 inch (16.0 mm)
Bore 0.787 inch (20.0 mm)
View Details