Stock Drive Products & Sterling Instrument - SDP/SI 0.376" Bore, Commercial tolerance clamp S3700Y-J143-5X

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3700Y-J143-5X is a commercial split shaft/hub clamp designed to secure components to shafts up to 0.376 inch bore diameter. It is made from 416 stainless steel with a hardness of Rc 38-45 and includes a stainless steel socket head cap screw. The clamp has a height of 0.500 inch, width of 21/32 inch, and a clearance radius of 9/16 inch. Tolerances for bore and dimensions are ±0.010 inch for decimals and ±1/32 inch for fractions. The clamp is intended for repeated removal and adjustment on shafts and is compliant with commercial-grade specifications.

Datasheet Summary
Powered by GS/AI

The S3700Y-J143-5X is a commercial split shaft/hub clamp designed to secure components to shafts up to 0.376 inch bore diameter. It is made from 416 stainless steel with a hardness of Rc 38-45 and includes a stainless steel socket head cap screw. The clamp has a height of 0.500 inch, width of 21/32 inch, and a clearance radius of 9/16 inch. Tolerances for bore and dimensions are ±0.010 inch for decimals and ±1/32 inch for fractions. The clamp is intended for repeated removal and adjustment on shafts and is compliant with commercial-grade specifications.

Suppliers

Company
Product
Description
Supplier Links
0.376
Hicksville, NY, United States
0.376" Bore, Commercial tolerance clamp
S3700Y-J143-5X
0.376" Bore, Commercial tolerance clamp S3700Y-J143-5X
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3700Y-J143-5X
Product Name 0.376" Bore, Commercial tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details
11mm Bore, 20mm Outside Diameter, 10mm Width, Plain Collar, manufactured from Steel, Oiled - A 7C 2M120110 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Steel; Steel, Oiled
Units Metric
Width 0.39 inch (10.0 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless Hard/Black
Units English
View Details
0.187
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 303 Stainless / None
Units English
View Details