Stock Drive Products & Sterling Instrument - SDP/SI 0.313" Bore, Commercial tolerance clamp S3701Y-J110X

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3701Y-J110X is a commercial split shaft/hub clamp made of 416 stainless steel with a bore size of 0.313 inches, designed to secure components on shafts. It features a clearance radius of 15/32 inch, a height of 0.250 inch, a width of 0.437 inch, and uses a #6-32 socket head cap screw. Tolerances for dimensions are ±0.010 inch for decimals and ±1/32 inch for fractions, and all dimensions apply before the slot is made.

Datasheet Summary
Powered by GS/AI

The S3701Y-J110X is a commercial split shaft/hub clamp made of 416 stainless steel with a bore size of 0.313 inches, designed to secure components on shafts. It features a clearance radius of 15/32 inch, a height of 0.250 inch, a width of 0.437 inch, and uses a #6-32 socket head cap screw. Tolerances for dimensions are ±0.010 inch for decimals and ±1/32 inch for fractions, and all dimensions apply before the slot is made.

Suppliers

Company
Product
Description
Supplier Links
0.313
Hicksville, NY, United States
0.313" Bore, Commercial tolerance clamp
S3701Y-J110X
0.313" Bore, Commercial tolerance clamp S3701Y-J110X
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3701Y-J110X
Product Name 0.313" Bore, Commercial tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless
Bore 0.188 inch (4.8 mm)
View Details
40mm shaft Dia. Fastlock Collar, Fast On, Fast Off, with no tool needed for installation - S25FLYM1575 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Stainless Steel; 303 Stainless Steel
View Details
0.25 Bore, Commercial Tolerance Clamp - S3402Y-J226 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 303 ST. ST./None
Units English
View Details
0.375
Specs
Collar Material Stainless Steel; 303 Stainless Steel
View Details