Stock Drive Products & Sterling Instrument - SDP/SI 0.438" Bore, Commercial Tolerance Clamp S3301Y-J097

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote Datasheet
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.438
Hicksville, NY, United States
0.438" Bore, Commercial Tolerance Clamp
S3301Y-J097
0.438" Bore, Commercial Tolerance Clamp S3301Y-J097
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3301Y-J097
Product Name 0.438" Bore, Commercial Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless (Hardened)
Bore 0.250 inch (6.3 mm)
View Details
6mm Bore, 16mm Outside Diameter, 8mm Width, Plain Collar, manufactured from Zinc Plated - A 7Z 2M116060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Zinc Plated
Units Metric
Width 0.31 inch (8.0 mm)
View Details
40mm shaft Dia. Fastlock Collar, Fast On, Fast Off, with no tool needed for installation - S25FLYM1575 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Stainless Steel; 303 Stainless Steel
View Details
0.188 Bore, Commercial Tolerance Clamp - S3501Y-J062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 St. Steel/None
Units English
View Details