Stock Drive Products & Sterling Instrument - SDP/SI 0.251" Bore, Commercial tolerance clamp S3700Y-J114

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3700Y-J114 is a commercial split shaft/hub clamp for a 0.251-inch bore, machined from carbon steel, with a length of 0.375 inches, width of 0.312 inches, and height of 0.375 inches. It uses a #2-56 socket head cap screw and has a clearance radius of 0.140 inches. Tolerances are ±0.010 for decimaled dimensions and ±1/32 for fractional dimensions.

Datasheet Summary
Powered by GS/AI

The S3700Y-J114 is a commercial split shaft/hub clamp for a 0.251-inch bore, machined from carbon steel, with a length of 0.375 inches, width of 0.312 inches, and height of 0.375 inches. It uses a #2-56 socket head cap screw and has a clearance radius of 0.140 inches. Tolerances are ±0.010 for decimaled dimensions and ±1/32 for fractional dimensions.

Suppliers

Company
Product
Description
Supplier Links
0.251
Hicksville, NY, United States
0.251" Bore, Commercial tolerance clamp
S3700Y-J114
0.251" Bore, Commercial tolerance clamp S3700Y-J114
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3700Y-J114
Product Name 0.251" Bore, Commercial tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Cad.
Units English
View Details
19.00(+0.013/-0.000)mm Bore, 38mm Outside Diameter, 14mm Width, Integral Collar & Shim, manufactured from 303 Stainless Steel - S25CY9MPC1938 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.55 inch (14.0 mm)
Bore 0.748 inch (19.0 mm)
View Details
0.188 Bore, Precision Tolerance Clamp - S3501Y-C078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum; 2024-T351 Alum/Anodized
Units English
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon /Zinc Plated
Units English
View Details