Stock Drive Products & Sterling Instrument - SDP/SI 0.313" Bore,Precision tolerance clamp S3700Y-C115S

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3700Y-C115S is a precision split shaft/hub clamp made of 303 stainless steel for securing components to shafts with a 0.313-inch bore. It includes a stainless steel socket head cap screw and has a hub width of 0.437 inches, a height of 0.312 inches, and a clearance radius of 0.140 inches. Tolerances for decimal dimensions are ±0.005 inches, and fractional dimensions are ±1/64 inch. The clamp is designed for applications requiring repeatable shaft adjustments and high-speed operation.

Datasheet Summary
Powered by GS/AI

The S3700Y-C115S is a precision split shaft/hub clamp made of 303 stainless steel for securing components to shafts with a 0.313-inch bore. It includes a stainless steel socket head cap screw and has a hub width of 0.437 inches, a height of 0.312 inches, and a clearance radius of 0.140 inches. Tolerances for decimal dimensions are ±0.005 inches, and fractional dimensions are ±1/64 inch. The clamp is designed for applications requiring repeatable shaft adjustments and high-speed operation.

Suppliers

Company
Product
Description
Supplier Links
0.313
Hicksville, NY, United States
0.313" Bore,Precision tolerance clamp
S3700Y-C115S
0.313" Bore,Precision tolerance clamp S3700Y-C115S
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3700Y-C115S
Product Name 0.313" Bore,Precision tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

3mm Bore, 7mm Outside Diameter, 5mm Width, Plain Collar, manufactured from Steel, Oiled - A 7C 2M107030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Steel; Steel, Oiled
Units Metric
Width 0.20 inch (5.0 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Rc 38-45)
Units English
View Details
8mm Bore, 16mm Outside Diameter, 8mm Width, Plain Collar, manufactured from 303 Stainless Steel - A 7X 2M116080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.31 inch (8.0 mm)
Bore 0.315 inch (8.0 mm)
View Details
0.313 Bore, Commercial Tolerance Clamp - S3402Y-J227 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 303 ST. ST./None
Units English
View Details