Stock Drive Products & Sterling Instrument - SDP/SI 0.188" Bore, Precision Tolerance Clamp S3301Y-C093

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S3301Y-C093 is a precision balanced-type shaft/hub clamp for a 1/8 inch shaft bore, made of carbon steel with zinc plating, featuring a clearance radius of 25/64 inch, a height of 0.312 inch, a width of 0.188 inch, and a socket head cap screw. Tolerances are ±0.005 inch for decimals and ±1/64 inch for fractions.

Datasheet Summary
Powered by GS/AI

S3301Y-C093 is a precision balanced-type shaft/hub clamp for a 1/8 inch shaft bore, made of carbon steel with zinc plating, featuring a clearance radius of 25/64 inch, a height of 0.312 inch, a width of 0.188 inch, and a socket head cap screw. Tolerances are ±0.005 inch for decimals and ±1/64 inch for fractions.

Suppliers

Company
Product
Description
Supplier Links
0.188
Hicksville, NY, United States
0.188" Bore, Precision Tolerance Clamp
S3301Y-C093
0.188" Bore, Precision Tolerance Clamp S3301Y-C093
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3301Y-C093
Product Name 0.188" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

19.00(+0.013/-0.000)mm Bore, 38mm Outside Diameter, 14mm Width, Integral Collar & Shim, manufactured from 303 Stainless Steel - S25CY9MPC1938 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.55 inch (14.0 mm)
Bore 0.748 inch (19.0 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Rc 38-45)
Units English
View Details
0.1406
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Harden)/None
Units English
View Details
0.188 Bore, Precision Tolerance Clamp - S3402Y-C232 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 303 ST. ST./None
Units English
View Details