Stock Drive Products & Sterling Instrument - SDP/SI 0.251" Bore, Commercial tolerance clamp S3700Y-J143-3S

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3700Y-J143-3S is a 303 stainless steel commercial split shaft/hub clamp designed to secure components to a shaft with a 0.251 inch bore. It features a 9/16 inch outer diameter, a 0.375 inch height, and a 0.312 inch width, with a 31/64 inch clearance radius. The clamp includes a stainless steel socket head cap screw and is tolerant to commercial-grade specifications with decimal tolerances of ±0.010 and fractional tolerances of ±1/32. Dimensions are specified before slot formation.

Datasheet Summary
Powered by GS/AI

The S3700Y-J143-3S is a 303 stainless steel commercial split shaft/hub clamp designed to secure components to a shaft with a 0.251 inch bore. It features a 9/16 inch outer diameter, a 0.375 inch height, and a 0.312 inch width, with a 31/64 inch clearance radius. The clamp includes a stainless steel socket head cap screw and is tolerant to commercial-grade specifications with decimal tolerances of ±0.010 and fractional tolerances of ±1/32. Dimensions are specified before slot formation.

Suppliers

Company
Product
Description
Supplier Links
0.251
Hicksville, NY, United States
0.251" Bore, Commercial tolerance clamp
S3700Y-J143-3S
0.251" Bore, Commercial tolerance clamp S3700Y-J143-3S
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3700Y-J143-3S
Product Name 0.251" Bore, Commercial tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.55 inch (14.0 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Harden)/None
Units English
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details
0.188 Bore, Commercial Tolerance Clamp - S3402Y-J225 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 303 ST. ST./None
Units English
View Details