The S3402Y-C235 is a two-piece balanced shaft/hub clamp made of 303 stainless steel and 2024-T351 aluminum, anodized, with a 0.188-inch bore and a #2-56 screw clearance. It features a 9/16-inch screw size and a 25/64-inch radius, designed for precision applications requiring repeated shaft adjustments. The part is supplied with stainless steel socket head cap screws and meets commercial-grade tolerances of ±0.005 inches for decimals and ±1/64 inch for fractions.
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Shaft Collars |
| Product Number | S3402Y-C235 |
| Product Name | 0.188 Bore, Precision Tolerance Clamp |
| Collar Type | Two piece Clamp Style |