Stock Drive Products & Sterling Instrument - SDP/SI 0.437" Bore, Precision Tolerance Clamp S3401Y-C147-6

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3401Y-C147-6 is a two-piece balanced precision shaft/hub clamp for a 3/8 inch shaft bore, made of 303 stainless steel with hardened 416 stainless steel components. It includes a #6-32 socket head cap screw and has an outer diameter of 0.890 inches, a height of 0.636 inches, and a radius of 17/32 inch. Tolerances are ±0.005 for decimals and ±1/64 for fractions. Socket head screws are supplied with this model.

Datasheet Summary
Powered by GS/AI

The S3401Y-C147-6 is a two-piece balanced precision shaft/hub clamp for a 3/8 inch shaft bore, made of 303 stainless steel with hardened 416 stainless steel components. It includes a #6-32 socket head cap screw and has an outer diameter of 0.890 inches, a height of 0.636 inches, and a radius of 17/32 inch. Tolerances are ±0.005 for decimals and ±1/64 for fractions. Socket head screws are supplied with this model.

Suppliers

Company
Product
Description
Supplier Links
0.437
Hicksville, NY, United States
0.437" Bore, Precision Tolerance Clamp
S3401Y-C147-6
0.437" Bore, Precision Tolerance Clamp S3401Y-C147-6
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3401Y-C147-6
Product Name 0.437" Bore, Precision Tolerance Clamp
Collar Type Two piece Clamp Style
Unlock Full Specs
to access all available technical data

Similar Products

0.0938
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.12 inch (3.0 mm)
View Details
25mm shaft Dia. Fastlock Collar, Fast On, Fast Off, with no tool needed for installation - S25FLYM0984 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Stainless Steel; 303 Stainless Steel
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Rc 38-45)
Units English
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Rc 38-45)
Units English
View Details